Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244YN TOP244YN

Description
Manufacturer: Power Integrations Win Source Part Number: 033373-TOP244YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): UCC28631D; VIPER0PLD; UCC28630D; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033373-TOP244YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): UCC28631D; VIPER0PLD; UCC28630D; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244YN - 033373-TOP244YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244YN
033373-TOP244YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244YN 033373-TOP244YN
Manufacturer: Power Integrations Win Source Part Number: 033373-TOP244YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): UCC28631D; VIPER0PLD; UCC28630D; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033373-TOP244YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 65W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-7C
Alternative Parts (Cross-Reference): UCC28631D; VIPER0PLD; UCC28630D;
Introduction Date: August 20, 2001
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP244YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP244YN
AC DC Converters, Offline Switches TOP244YN
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP244YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP244YN
PMIC - AC DC Converters, Offline Switchers TOP244YN
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - TOP244YN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
TOP244YN
Power Supply Chip >> AC-DC Controllers & Regulators TOP244YN
700V 66kHz~132kHz TO-220-7C AC-DC Controllers & Regulators ROHS

700V 66kHz~132kHz TO-220-7C AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 033373-TOP244YN TOP244YN TOP244YN TOP244YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244YN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers Power Supply Chip >> AC-DC Controllers & Regulators
Package Type TO-220; Other; TO-220-7C TO-220; Other; TO-220-7 Formed Leads, 6 Leads TO-220
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065I - 1183134-ICE3B2065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 102 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1373123-LD15-23B12R2-M - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Bulk
Output Power 15 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details