Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223G TOP223G

Description
Manufacturer: Power Integrations Win Source Part Number: 1271590-TOP223G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 100kHz Power (W): 25W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271590-TOP223G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 100kHz Power (W): 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223G - 1271590-TOP223G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223G
1271590-TOP223G
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223G 1271590-TOP223G
Manufacturer: Power Integrations Win Source Part Number: 1271590-TOP223G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 100kHz Power (W): 25W

Manufacturer: Power Integrations
Win Source Part Number: 1271590-TOP223G
Packaging: Tube
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Switching Frequency: 100kHz
Power (W): 25W

Buy Now
PMIC - AC DC Converters, Offline Switchers - TOP223G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP223G
PMIC - AC DC Converters, Offline Switchers TOP223G
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP223G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP223G
AC DC Converters, Offline Switches TOP223G
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271590-TOP223G TOP223G TOP223G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3AR0680JZ - ICE3AR0680JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers