Texas Instruments UC2825B High Speed PWM Controller UC2825BDWG4

Description
High Speed PWM Controller 16-SOIC -40 to 85
Request a Quote Datasheet
Description
High Speed PWM Controller 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2825B High Speed PWM Controller - UC2825BDWG4 - Texas Instruments
Dallas, TX, United States
UC2825B High Speed PWM Controller
UC2825BDWG4
UC2825B High Speed PWM Controller UC2825BDWG4
High Speed PWM Controller 16-SOIC -40 to 85

High Speed PWM Controller 16-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BDWG4 - 1275719-UC2825BDWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BDWG4
1275719-UC2825BDWG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BDWG4 1275719-UC2825BDWG4
Manufacturer: Texas Instruments Win Source Part Number: 1275719-UC2825BDWG4 Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Isolation: Non-Isolated Internal Switch(s): No Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 50% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 10 V ~ 22 V Family Name: UC2825B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): UC1825ALP883B; 5962-8768102XA; UC1823BL883B; Introduction Date: January 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275719-UC2825BDWG4
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Isolation: Non-Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 50%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Supply Voltage: 10 V ~ 22 V
Family Name: UC2825B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC1825ALP883B; 5962-8768102XA; UC1823BL883B;
Introduction Date: January 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - UC2825BDWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UC2825BDWG4
AC DC Converters, Offline Switches UC2825BDWG4
Converter Offline Boost, Flyback, Forward Topology 1MHz 16-SOIC

Converter Offline Boost, Flyback, Forward Topology 1MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number UC2825BDWG4 1275719-UC2825BDWG4 UC2825BDWG4
Product Name UC2825B High Speed PWM Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BDWG4 AC DC Converters, Offline Switches
Package Type Other; SOIC,PDIP SOIC; Other; 16-SOIC (0.295", 7.50mm Width) SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data