Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248R-TL TOP248R-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 130855-TOP248R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 75W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 130855-TOP248R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 75W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248R-TL - 130855-TOP248R-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248R-TL
130855-TOP248R-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248R-TL 130855-TOP248R-TL
Manufacturer: Power Integrations Win Source Part Number: 130855-TOP248R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 75W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 130855-TOP248R-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 75W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.8%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-263-7C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP248R-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP248R-TL
AC DC Converters, Offline Switches TOP248R-TL
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-263-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-263-7C

Buy Now Datasheet
Current Converter - 130235791 - Radwell International
Willingboro, NJ, United States
Current Converter
130235791
Current Converter 130235791
AC/DC CONVERTER, 85-265 VAC, 75W, 230V, TO-263. FREE 2 YEAR RADWELL WARRANTY

AC/DC CONVERTER, 85-265 VAC, 75W, 230V, TO-263. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - TOP248R-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP248R-TL
PMIC - AC DC Converters, Offline Switchers TOP248R-TL
IC OFFLINE SWITCH FLYBACK TO263

IC OFFLINE SWITCH FLYBACK TO263

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 130855-TOP248R-TL TOP248R-TL 130235791 TOP248R-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248R-TL AC DC Converters, Offline Switches Current Converter PMIC - AC DC Converters, Offline Switchers
Package Type TO-263; Other; TO-263-7C TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - BM2P101E-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details