12-65W Green-mode Flyback Power Supply Controller 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 035802-UCC28610DR
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 65W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 10.2V
Frequency - Switching: 30kHz to 133kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 25 V
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8SOIC
Converter Offline Flyback Topology 30kHz ~ 133kHz 8-SOIC
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28610DR | 035802-UCC28610DR | UCC28610DR | UCC28610DR |
| Product Name | UCC28610 12-65W Green-mode Flyback Power Supply Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28610DR | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Features | Soft Switching | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |