Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP249YN TOP249YN

Description
Manufacturer: Power Integrations Win Source Part Number: 033381-TOP249YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 250W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP249 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): ICE3B3065I; UCC28630D; UCC28631D; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033381-TOP249YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 250W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP249 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): ICE3B3065I; UCC28630D; UCC28631D; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP249YN - 033381-TOP249YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP249YN
033381-TOP249YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP249YN 033381-TOP249YN
Manufacturer: Power Integrations Win Source Part Number: 033381-TOP249YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 250W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP249 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): ICE3B3065I; UCC28630D; UCC28631D; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033381-TOP249YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 250W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.8%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP249
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-7C
Alternative Parts (Cross-Reference): ICE3B3065I; UCC28630D; UCC28631D;
Introduction Date: August 20, 2001
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - TOP249YN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
TOP249YN
Power Supply Chip >> AC-DC Controllers & Regulators TOP249YN
700V 66kHz~132kHz TO-220-7C AC-DC Controllers & Regulators ROHS

700V 66kHz~132kHz TO-220-7C AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP249YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP249YN
AC DC Converters, Offline Switches TOP249YN
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP249YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP249YN
PMIC - AC DC Converters, Offline Switchers TOP249YN
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 033381-TOP249YN TOP249YN TOP249YN TOP249YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP249YN Power Supply Chip >> AC-DC Controllers & Regulators AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-7C TO-220 TO-220; Other; TO-220-7 Formed Leads, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - SCM1733ASA - Quarktwin Technology Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10 to 26 volts
Output Power 20 watts
View Details