Manufacturer: Power Integrations
Win Source Part Number: 053540-TOP245PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 30W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP242
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8B
Alternative Parts (Cross-Reference): NCP1136BP100G; ICE2A0565ZHKLA1; ICE3B0565Z;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8DIP
66kHz~132kHz DIP-8 AC-DC Controllers & Regulators ROHS
AC/DC CONVERTER, FLYBACK, -40 TO 150DEG C, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:7PINS, POWER RATING:22W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40°C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Converter Offline Flyback Topology 66kHz ~ 132kHz 8-PDIP-B
| Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 053540-TOP245PN | TOP245PN | TOP245PN | 108864853 | TOP245PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP245PN | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators | IC Chip | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; DIP-8B | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |