Manufacturer: Power Integrations
Win Source Part Number: 033361-TOP233PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8B
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Converter Offline Flyback Topology 66kHz ~ 132kHz 8-PDIP-B
IC OFFLINE SWITCH FLYBACK 8DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 033361-TOP233PN | TOP233PN | TOP233PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP233PN | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; DIP-8B | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |