Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223GN TOP223GN

Description
Manufacturer: Power Integrations Win Source Part Number: 900554-TOP223GN Series: TOPSwitch®-II Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP223GN-ND, 596-1796
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 900554-TOP223GN Series: TOPSwitch®-II Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP223GN-ND, 596-1796
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223GN - 900554-TOP223GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223GN
900554-TOP223GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223GN 900554-TOP223GN
Manufacturer: Power Integrations Win Source Part Number: 900554-TOP223GN Series: TOPSwitch®-II Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP223GN-ND, 596-1796

Manufacturer: Power Integrations
Win Source Part Number: 900554-TOP223GN
Series: TOPSwitch®-II
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TOP223GN-ND, 596-1796

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP223GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP223GN
PMIC - AC DC Converters, Offline Switchers TOP223GN
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP223GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP223GN
AC DC Converters, Offline Switches TOP223GN
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 900554-TOP223GN TOP223GN TOP223GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223GN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR1080JGXUMA1 - 874142-ICE3AR1080JGXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers