Manufacturer: Power Integrations
Win Source Part Number: 053543-TOP254PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 28W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: TOP254
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): ICE2A0565ZHKLA1; NCP1136AP100G; ICE3A0565Z;
Introduction Date: August 01, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8DIP
Converter Offline Flyback Topology 66kHz 8-PDIP-C
700V 66kHz DIP-8 AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 053543-TOP254PN | TOP254PN | TOP254PN | TOP254PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP254PN | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | DIP; Other; DIP-8C | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP |