Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243FN TOP243FN

Description
Manufacturer: Power Integrations Win Source Part Number: 797761-TOP243FN Series: TOPSwitch-GX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-262-7 (Formed Leads), 6 Leads Power (Watts): 45W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP243 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-262-7C Alternative Parts (Cross-Reference): TOP243FN-TL; Introduction Date: January 24, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 797761-TOP243FN Series: TOPSwitch-GX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-262-7 (Formed Leads), 6 Leads Power (Watts): 45W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP243 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-262-7C Alternative Parts (Cross-Reference): TOP243FN-TL; Introduction Date: January 24, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243FN - 797761-TOP243FN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243FN
797761-TOP243FN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243FN 797761-TOP243FN
Manufacturer: Power Integrations Win Source Part Number: 797761-TOP243FN Series: TOPSwitch-GX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-262-7 (Formed Leads), 6 Leads Power (Watts): 45W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP243 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-262-7C Alternative Parts (Cross-Reference): TOP243FN-TL; Introduction Date: January 24, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 797761-TOP243FN
Series: TOPSwitch-GX
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-262-7 (Formed Leads), 6 Leads
Power (Watts): 45W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz ~ 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP243
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-262-7C
Alternative Parts (Cross-Reference): TOP243FN-TL;
Introduction Date: January 24, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP243FN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP243FN
PMIC - AC DC Converters, Offline Switchers TOP243FN
IC OFFLINE SW FLYBACK TO262-7C

IC OFFLINE SW FLYBACK TO262-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP243FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP243FN
AC DC Converters, Offline Switches TOP243FN
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 797761-TOP243FN TOP243FN TOP243FN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243FN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; TO-262-7 (Formed Leads), 6 Leads Other; TO-262-7 (Formed Leads), 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD536ASE - Lingto Electronic Limited
Specs
Package Type Other; 20-CLCC
View Details
ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2B265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
2 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details