Manufacturer: Power Integrations
Win Source Part Number: 1271602-TOP232Y
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Supplier Device Package: TO-220-7B
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: TO-220-7 (Formed Leads), 5 Leads
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz ~ 132kHz
Power (W): 25W
IC OFFLINE SW FLYBACK TO220-7B
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7B
IC OFFLINE SWIT OVP UVLO TO220
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 1271602-TOP232Y | TOP232Y | TOP232Y | 633-TOP232Y |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232Y | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | IC OFFLINE SWIT OVP UVLO TO220 |
| Package Type | TO-220; Other; TO-220-7 (Formed Leads), 5 Leads | TO-220; Other; TO-220-7 Formed Leads, 5 Leads | TO-220; Other; TO-220-7 (Formed Leads), 5 Leads |