Current Mode Push-Pull PWM With Programmable Slope Compensation 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1317800-UCC28085D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Push-Pull
Voltage - Start Up: 12.5 V
Duty Cycle: 49%
Frequency - Switching: 50kHz ~ 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.3V ~ 15V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC28085DG4,296-1368
Base Product Number: UCC28085
RoHS Status: ROHS3 Compliant
IC OFFLINE SW PUSH-PULL 8SOIC
Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28085D | 1317800-UCC28085D | UCC28085D | UCC28085D |
| Product Name | UCC28085 Current Mode Push-Pull PWM With Programmable Slope Compensation | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,TSSOP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |