Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UC3865Q UC3865Q

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276027-UC3865Q Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-LCC (J-Lead) Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Supply Voltage: 10.5 V ~ 22 V Part Status: Obsolete(EOL) Family Name: UC3865 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): LT3524N; LT3524N#PBF; UC1864J; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276027-UC3865Q Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-LCC (J-Lead) Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Supply Voltage: 10.5 V ~ 22 V Part Status: Obsolete(EOL) Family Name: UC3865 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): LT3524N; LT3524N#PBF; UC1864J; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3865Q - 1276027-UC3865Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3865Q
1276027-UC3865Q
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3865Q 1276027-UC3865Q
Manufacturer: Texas Instruments Win Source Part Number: 1276027-UC3865Q Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-LCC (J-Lead) Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Supply Voltage: 10.5 V ~ 22 V Part Status: Obsolete(EOL) Family Name: UC3865 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): LT3524N; LT3524N#PBF; UC1864J; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276027-UC3865Q
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-LCC (J-Lead)
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 16.5V
Frequency - Switching: 10kHz ~ 1MHz
Control Features: Soft Start
Supply Voltage: 10.5 V ~ 22 V
Part Status: Obsolete(EOL)
Family Name: UC3865
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): LT3524N; LT3524N#PBF; UC1864J;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - UC3865Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UC3865Q
AC DC Converters, Offline Switches UC3865Q
Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 20-PLCC (9x9)

Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 20-PLCC (9x9)

Buy Now Datasheet
AC DC Converters, Offline Switches - UC3865Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UC3865Q
AC DC Converters, Offline Switches UC3865Q
Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 20-PLCC (9x9)

Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1276027-UC3865Q UC3865Q
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC3865Q AC DC Converters, Offline Switches
Package Type Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3AR4780CJZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 31 watts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details