The UC2848DW is an average current mode PWM controller designed for isolated switching converters, capable of operating at frequencies up to 1 MHz. It features primary side control with DC control of secondary side current, ensuring well-defined peak switch current and maximum average inductor current, which helps prevent runaway conditions during short circuits. The device includes a high current totem pole output driver rated for 2A peak, a wide bandwidth current error amplifier, and a precision 5V reference with 1% accuracy. Key protective features include an undervoltage lockout (UVLO) that monitors VCC, VIN, and VREF, ensuring safe operation by holding the output low during undervoltage conditions. The UC2848DW also incorporates a maximum duty cycle clamp and a volt-second product clamp to prevent transformer core saturation, optimizing transformer and switch usage for reduced system size and cost. The device is available in a 16-pin SOIC package and operates over a temperature range of -40°C to 85°C.
Converter Offline Buck, Forward Converter Topology Up to 1MHz 16-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | UC2848DW |
| Product Name | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) |