Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223YN TOP223YN

Description
Manufacturer: Power Integrations Win Source Part Number: 033352-TOP223YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP223 Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP223PN; TOP223Y; TOP223P; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033352-TOP223YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP223 Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP223PN; TOP223Y; TOP223P; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223YN - 033352-TOP223YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223YN
033352-TOP223YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223YN 033352-TOP223YN
Manufacturer: Power Integrations Win Source Part Number: 033352-TOP223YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP223 Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP223PN; TOP223Y; TOP223P; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 033352-TOP223YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 50W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Family Name: TOP223
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TO-220-3
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): TOP223PN; TOP223Y; TOP223P;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP223YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP223YN
PMIC - AC DC Converters, Offline Switchers TOP223YN
IC OFFLINE SW MULT TOP TO220-3

IC OFFLINE SW MULT TOP TO220-3

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP223YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP223YN
AC DC Converters, Offline Switches TOP223YN
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033352-TOP223YN TOP223YN TOP223YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223YN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065HKLA1 - 279359-ICE3B2065 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
AC DC Converters - LM100-20B05 - 877127-LM100-20B05 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details