Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222PN TOP222PN

Description
Manufacturer: Power Integrations Win Source Part Number: 033349-TOP222PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP222 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1002PG; NCP1000PG; NCP1001PG; ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033349-TOP222PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP222 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1002PG; NCP1000PG; NCP1001PG; ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222PN - 033349-TOP222PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222PN
033349-TOP222PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222PN 033349-TOP222PN
Manufacturer: Power Integrations Win Source Part Number: 033349-TOP222PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP222 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1002PG; NCP1000PG; NCP1001PG; ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033349-TOP222PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Family Name: TOP222
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-DIP
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): NCP1002PG; NCP1000PG; NCP1001PG;
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP222PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP222PN
AC DC Converters, Offline Switches TOP222PN
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP222PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP222PN
PMIC - AC DC Converters, Offline Switchers TOP222PN
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033349-TOP222PN TOP222PN TOP222PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222PN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1347567-CYPAS111A1-24LQXQT - Win Source Electronics
Specs
Package Type Other; Tape & Reel
Operating Temperature -40 to 85 C (-40 to 185 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details