Manufacturer: Power Integrations
Win Source Part Number: 033366-TOP242PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8B
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8DIP
Converter Offline Flyback Topology 66kHz ~ 132kHz 8-PDIP-B
700V 66kHz~132kHz DIP-8B AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 033366-TOP242PN | TOP242PN | TOP242PN | TOP242PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242PN | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | DIP; Other; DIP-8B | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP |