Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224PN TOP224PN

Description
Manufacturer: Power Integrations Win Source Part Number: 033354-TOP224PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033354-TOP224PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224PN - 033354-TOP224PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224PN
033354-TOP224PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224PN 033354-TOP224PN
Manufacturer: Power Integrations Win Source Part Number: 033354-TOP224PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033354-TOP224PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 30W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-DIP
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP224PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP224PN
PMIC - AC DC Converters, Offline Switchers TOP224PN
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP224PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP224PN
AC DC Converters, Offline Switches TOP224PN
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033354-TOP224PN TOP224PN TOP224PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224PN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B0565 - 068341-ICE2B0565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details