Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242R-TL TOP242R-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 048081-TOP242R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 22W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 048081-TOP242R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 22W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242R-TL - 048081-TOP242R-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242R-TL
048081-TOP242R-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242R-TL 048081-TOP242R-TL
Manufacturer: Power Integrations Win Source Part Number: 048081-TOP242R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 22W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 048081-TOP242R-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 22W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-263-7C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP242R-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP242R-TL
PMIC - AC DC Converters, Offline Switchers TOP242R-TL
IC OFFLINE SWITCH FLYBACK TO263

IC OFFLINE SWITCH FLYBACK TO263

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP242R-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP242R-TL
AC DC Converters, Offline Switches TOP242R-TL
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-263-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-263-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 048081-TOP242R-TL TOP242R-TL TOP242R-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242R-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-263; Other; TO-263-7C TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565P - 204978-ICE3A3565P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 170 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details