Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267KG-TL TOP267KG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 808793-TOP267KG-TL Packaging: Reel Mounting Style: Surface Mount Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 808793-TOP267KG-TL Packaging: Reel Mounting Style: Surface Mount Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267KG-TL - 808793-TOP267KG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267KG-TL
808793-TOP267KG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267KG-TL 808793-TOP267KG-TL
Manufacturer: Power Integrations Win Source Part Number: 808793-TOP267KG-TL Packaging: Reel Mounting Style: Surface Mount Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Power Integrations
Win Source Part Number: 808793-TOP267KG-TL
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 65W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Supplier Device Package: 12-ESOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now
AC DC Converters, Offline Switches - TOP267KG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP267KG-TL
AC DC Converters, Offline Switches TOP267KG-TL
Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP267KG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP267KG-TL
PMIC - AC DC Converters, Offline Switchers TOP267KG-TL
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 808793-TOP267KG-TL TOP267KG-TL TOP267KG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267KG-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details