Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258MG TOP258MG

Description
Manufacturer: Power Integrations Win Source Part Number: 1110944-TOP258MG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 48W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SDIP-10C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1110944-TOP258MG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 48W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SDIP-10C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258MG - 1110944-TOP258MG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258MG
1110944-TOP258MG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258MG 1110944-TOP258MG
Manufacturer: Power Integrations Win Source Part Number: 1110944-TOP258MG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 48W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SDIP-10C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110944-TOP258MG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 48W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SDIP-10C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP258MG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP258MG
PMIC - AC DC Converters, Offline Switchers TOP258MG
IC OFFLINE SW FLYBACK 10CSDIP

IC OFFLINE SW FLYBACK 10CSDIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP258MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP258MG
AC DC Converters, Offline Switches TOP258MG
Converter Offline Flyback Topology 66kHz SDIP-10C

Converter Offline Flyback Topology 66kHz SDIP-10C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110944-TOP258MG TOP258MG TOP258MG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258MG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; SDIP-10C DIP; Other; 10-SDIP (0.300\", 7.62mm), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS03LJGXUMA1 - 279367-ICE3BS03LJ - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers