Economy Primary Side Controller 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035777-UCC2809PTR-1
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 10V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Family Name: UCC2809-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSSOP
Supply Voltage - Operating: 8 V to 19 V
Alternative Parts (Cross-Reference): UCC2809N-1; UCC2809N-2; UCC2809-1PW; UCC2809PW-2G4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC OFFLINE SW MULT TOP 8VSSOP
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-VSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2809PTR-1 | 035777-UCC2809PTR-1 | UCC2809PTR-1 | UCC2809PTR-1 |
| Product Name | UCC2809-1 Economy Primary Side Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PTR-1 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC,TSSOP,VSSOP | SSOP; Other; 8-VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |