Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UC2875QP UC2875QP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275840-UC2875QP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Output Isolation: Non-Isolated Topology: Full-Bridge Voltage - Start Up: 10.75V Duty Cycle: 100% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 9.5 V ~ 20 V Part Status: Obsolete(EOL) Family Name: UC2875 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): UC2875N; UC2875NG4; UC2875DWP; Introduction Date: June 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275840-UC2875QP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Output Isolation: Non-Isolated Topology: Full-Bridge Voltage - Start Up: 10.75V Duty Cycle: 100% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 9.5 V ~ 20 V Part Status: Obsolete(EOL) Family Name: UC2875 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): UC2875N; UC2875NG4; UC2875DWP; Introduction Date: June 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2875QP - 1275840-UC2875QP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2875QP
1275840-UC2875QP
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2875QP 1275840-UC2875QP
Manufacturer: Texas Instruments Win Source Part Number: 1275840-UC2875QP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Output Isolation: Non-Isolated Topology: Full-Bridge Voltage - Start Up: 10.75V Duty Cycle: 100% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 9.5 V ~ 20 V Part Status: Obsolete(EOL) Family Name: UC2875 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): UC2875N; UC2875NG4; UC2875DWP; Introduction Date: June 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1275840-UC2875QP
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Output Isolation: Non-Isolated
Topology: Full-Bridge
Voltage - Start Up: 10.75V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 9.5 V ~ 20 V
Part Status: Obsolete(EOL)
Family Name: UC2875
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): UC2875N; UC2875NG4; UC2875DWP;
Introduction Date: June 11, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - UC2875QP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UC2875QP
AC DC Converters, Offline Switches UC2875QP
Converter Offline Full-Bridge Topology 1MHz 28-PLCC (11.51x11.51)

Converter Offline Full-Bridge Topology 1MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1275840-UC2875QP UC2875QP
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC2875QP AC DC Converters, Offline Switches
Package Type Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details