Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243F TOP243F

Description
Manufacturer: Power Integrations Win Source Part Number: 1271612-TOP243F Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-262-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-262-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 45W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271612-TOP243F Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-262-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-262-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 45W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243F - 1271612-TOP243F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243F
1271612-TOP243F
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243F 1271612-TOP243F
Manufacturer: Power Integrations Win Source Part Number: 1271612-TOP243F Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-262-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-262-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 45W

Manufacturer: Power Integrations
Win Source Part Number: 1271612-TOP243F
Packaging: Bulk
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Supplier Device Package: TO-262-7C
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: TO-262-7 (Formed Leads), 6 Leads
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz ~ 132kHz
Power (W): 45W

Buy Now
AC DC Converters, Offline Switches - TOP243F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP243F
AC DC Converters, Offline Switches TOP243F
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP243F - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP243F
PMIC - AC DC Converters, Offline Switchers TOP243F
IC OFFLINE SW FLYBACK TO262-7C

IC OFFLINE SW FLYBACK TO262-7C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271612-TOP243F TOP243F TOP243F
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243F AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; TO-262-7 (Formed Leads), 6 Leads Other; TO-262-7 (Formed Leads), 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280G-1 - ICE2QR2280G-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details