Programmable Off-Line PWM Controller 18-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 213659-UC3851N
Packaging: Tube/Rail
Mounting: Through Hole
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 8V
Duty Cycle: 50%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Supply Voltage - Operating: 7.8 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 20
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 500kHz 18-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UC3851N | 213659-UC3851N | UC3851N |
| Product Name | UC3851 Programmable Off-Line PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3851N | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC | DIP; Other; 18-PDIP | DIP; Other; 18-DIP (0.300\", 7.62mm) |