Manufacturer: Power Integrations
Win Source Part Number: 1110952-TOP261EN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 333W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: eSIP-7C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7C
IC OFFLINE SWITCH FLYBACK 7ESIP
SIP-6 AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 1110952-TOP261EN | TOP261EN | TOP261EN | TOP261EN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP261EN | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | Other; eSIP-7C | Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads |