Texas Instruments UCC28600 8-Pin Quasi Resonant Flyback Green Mode Controller UCC28600DRG4

Description
8-Pin Quasi Resonant Flyback Green Mode Controller 8-SOIC -40 to 105
Request a Quote Datasheet
Description
8-Pin Quasi Resonant Flyback Green Mode Controller 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28600 8-Pin Quasi Resonant Flyback Green Mode Controller - UCC28600DRG4 - Texas Instruments
Dallas, TX, United States
UCC28600 8-Pin Quasi Resonant Flyback Green Mode Controller
UCC28600DRG4
UCC28600 8-Pin Quasi Resonant Flyback Green Mode Controller UCC28600DRG4
8-Pin Quasi Resonant Flyback Green Mode Controller 8-SOIC -40 to 105

8-Pin Quasi Resonant Flyback Green Mode Controller 8-SOIC -40 to 105

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28600DRG4 - 081878-UCC28600DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28600DRG4
081878-UCC28600DRG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28600DRG4 081878-UCC28600DRG4
Manufacturer: Texas Instruments Win Source Part Number: 081878-UCC28600DRG4 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 200W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 13V Duty Cycle: 99% Frequency - Switching: 40kHz to 130kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Soft Start Family Name: UCC28600 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 21 V Alternative Parts (Cross-Reference): UCC28600DG4; Introduction Date: May 16, 2005 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081878-UCC28600DRG4
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 200W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 13V
Duty Cycle: 99%
Frequency - Switching: 40kHz to 130kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Soft Start
Family Name: UCC28600
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 21 V
Alternative Parts (Cross-Reference): UCC28600DG4;
Introduction Date: May 16, 2005
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC28600DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28600DRG4
AC DC Converters, Offline Switches UCC28600DRG4
Converter Offline Flyback Topology 40kHz ~ 130kHz 8-SOIC

Converter Offline Flyback Topology 40kHz ~ 130kHz 8-SOIC

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28600DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28600DRG4
PMIC - AC DC Converters, Offline Switchers UCC28600DRG4
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number UCC28600DRG4 081878-UCC28600DRG4 UCC28600DRG4 UCC28600DRG4
Product Name UCC28600 8-Pin Quasi Resonant Flyback Green Mode Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28600DRG4 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Features Error Amplifier,Green Mode,Light Load Efficiency
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

UCC2808-1 Low Power Current Mode Push-Pull PWM - UCC2808N-1 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Error Amplifier,Soft Start
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
UCC2809-1 Economy Primary Side Controller - UCC2809PW-1G4 - Texas Instruments
Specs
Package Type Other; SOIC,TSSOP,VSSOP
Features Soft Start
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
UC2844 Current-Mode PWM Controller - UC2844DG4 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Error Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers