Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258GN-TL TOP258GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 117926-TOP258GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 117926-TOP258GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258GN-TL - 117926-TOP258GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258GN-TL
117926-TOP258GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258GN-TL 117926-TOP258GN-TL
Manufacturer: Power Integrations Win Source Part Number: 117926-TOP258GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 48W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 117926-TOP258GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 48W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP258GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP258GN-TL
PMIC - AC DC Converters, Offline Switchers TOP258GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP258GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP258GN-TL
AC DC Converters, Offline Switches TOP258GN-TL
Converter Offline Flyback Topology 66kHz SMD-8C

Converter Offline Flyback Topology 66kHz SMD-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 117926-TOP258GN-TL TOP258GN-TL TOP258GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258GN-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8C Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ - 068358-ICE3AR2280JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details