Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP253MN TOP253MN

Description
Manufacturer: Power Integrations Win Source Part Number: 043244-TOP253MN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP253 Categories: Integrated Circuits Status: Active Case / Package: SDIP-10C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TEA1532AT/N1/DG; iW1830-00; TEA1532AT/N1; TEA1532AT; Introduction Date: August 01, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 043244-TOP253MN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP253 Categories: Integrated Circuits Status: Active Case / Package: SDIP-10C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TEA1532AT/N1/DG; iW1830-00; TEA1532AT/N1; TEA1532AT; Introduction Date: August 01, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP253MN - 043244-TOP253MN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP253MN
043244-TOP253MN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP253MN 043244-TOP253MN
Manufacturer: Power Integrations Win Source Part Number: 043244-TOP253MN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP253 Categories: Integrated Circuits Status: Active Case / Package: SDIP-10C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TEA1532AT/N1/DG; iW1830-00; TEA1532AT/N1; TEA1532AT; Introduction Date: August 01, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 043244-TOP253MN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: TOP253
Categories: Integrated Circuits
Status: Active
Case / Package: SDIP-10C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): TEA1532AT/N1/DG; iW1830-00; TEA1532AT/N1; TEA1532AT;
Introduction Date: August 01, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP253MN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP253MN
AC DC Converters, Offline Switches TOP253MN
Converter Offline Flyback Topology 66kHz SDIP-10C

Converter Offline Flyback Topology 66kHz SDIP-10C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP253MN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP253MN
PMIC - AC DC Converters, Offline Switchers TOP253MN
IC OFFLINE SW FLYBACK 10CSDIP

IC OFFLINE SW FLYBACK 10CSDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 043244-TOP253MN TOP253MN TOP253MN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP253MN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; SDIP-10C DIP; Other; 10-SDIP (0.300\", 7.62mm), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers