Dual Channel Synchronized Current Mode PWM 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276242-UCC2810DWTRG
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 11.3V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Sync
Supply Voltage: 8.3 V ~ 11 V
Family Name: UCC2810
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CS3865CGDW16; CS3865CGDWR16; UCC2810J;
Introduction Date: January 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Converter Offline Boost, Flyback, Forward Topology 1MHz 16-SOIC
IC OFFLINE SW MULT TOP 16SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2810DWTRG4 | 1276242-UCC2810DWTRG4 | UCC2810DWTRG4 | UCC2810DWTRG4 |
| Product Name | UCC2810 Dual Channel Synchronized Current Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810DWTRG4 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) |