The UCC2804 is a low-power BiCMOS current-mode PWM controller designed for use in switching mode power supplies and DC-to-DC converters. It operates with a typical starting supply current of 100OºA and a typical operating supply current of 500OºA, allowing for efficient power management. The device supports operation up to 1MHz and features internal soft start and fault soft start capabilities, which enhance system reliability during startup conditions. The UCC2804 includes internal leading-edge blanking of the current sense signal, which helps to improve performance by reducing noise sensitivity. It provides a 1A totem-pole output with a typical response time of 70ns from current-sense to gate drive output. The voltage reference tolerance is specified at 1.5%, ensuring stable operation across varying conditions. This controller is suitable for applications in automotive power supply units and battery-operated systems, with a maximum duty cycle of 50% and a reference voltage of 5V. The UCC2804 is rated for operation in a temperature range of -40°C to 125°C, making it versatile for various environmental conditions. The device is available in multiple package options, including SOIC and TSSOP, facilitating integration into different designs.
Low-Power BiCMOS Current-Mode PWM 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276188-UCC2804N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Family Name: UCC2804
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX15000AEUB+; MAX5022EUA; MAX15001BEUB+;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-PDIP
IC OFFLINE SWITCH MULT TOP 8DIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2804N | 1276188-UCC2804N | UCC2804N | UCC2804N |
| Product Name | UCC2804 Low-Power BiCMOS Current-Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804N | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; PDIP,SOIC,TSSOP | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) |