Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches TOP242F

Description
Manufacturer: Power Integrations Win Source Part Number: 1317241-TOP242F Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Standard Package: 50 Mounting: Through Hole Power (Watts): 22 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supplier Device Package: TO-262-7C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-262-7 (Formed Leads), 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1317241-TOP242F Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Standard Package: 50 Mounting: Through Hole Power (Watts): 22 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supplier Device Package: TO-262-7C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-262-7 (Formed Leads), 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317241-TOP242F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317241-TOP242F
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317241-TOP242F
Manufacturer: Power Integrations Win Source Part Number: 1317241-TOP242F Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Standard Package: 50 Mounting: Through Hole Power (Watts): 22 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supplier Device Package: TO-262-7C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-262-7 (Formed Leads), 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Power Integrations
Win Source Part Number: 1317241-TOP242F
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Bulk
Standard Package: 50
Mounting: Through Hole
Power (Watts): 22 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz ~ 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Supplier Device Package: TO-262-7C
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-262-7 (Formed Leads), 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
AC DC Converters, Offline Switches - TOP242F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP242F
AC DC Converters, Offline Switches TOP242F
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP242F - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP242F
PMIC - AC DC Converters, Offline Switchers TOP242F
IC OFFLINE SW FLYBACK TO262-7C

IC OFFLINE SW FLYBACK TO262-7C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317241-TOP242F TOP242F TOP242F
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; TO-262-7 (Formed Leads), 6 Leads Other; TO-262-7 (Formed Leads), 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD736AR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
View Details
ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065P - 068363-ICE3B3065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers