Enhanced Product Phase Shift Resonant Controller 28-SOIC -25 to 110
Manufacturer: Texas Instruments
Win Source Part Number: 1275841-UC2875SDWREP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Isolation: Non-Isolated
Topology: Full-Bridge
Voltage - Start Up: 10.75V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 9.5 V ~ 20 V
Family Name: UC2875
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Introduction Date: February 13, 2006
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Converter Offline Full-Bridge Topology 1MHz 28-SOIC
IC OFFLINE SW FULL-BRDG 28SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UC2875SDWREP | 1275841-UC2875SDWREP | UC2875SDWREP | UC2875SDWREP |
| Product Name | UC2875-EP Enhanced Product Phase Shift Resonant Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2875SDWREP | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOIC | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) |