High Speed Voltage Mode Pulse Width Modulator 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276100-UCC25706P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12V
Duty Cycle: 93%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Supply Voltage: 8 V ~ 15 V
Family Name: UCC25706
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MC44608P100; MC44608P40; MC44608P40G;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-PDIP
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC25706P | 1276100-UCC25706P | UCC25706P |
| Product Name | UCC25706 High Speed Voltage Mode Pulse Width Modulator | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25706P | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,VSSOP | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) |