Manufacturer: Power Integrations
Win Source Part Number: 048079-TOP223G-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SMD
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD
IC OFFLINE SWITCH MULT TOP 8SMD
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 048079-TOP223G-TL | TOP223G-TL | TOP223G-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223G-TL | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; 8-SMD | Other; 8-SMD, Gull Wing |