Manufacturer: Power Integrations
Win Source Part Number: 033374-TOP245YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 85W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-7C
Alternative Parts (Cross-Reference): UCC28631D; UCC28630DR; UCC28631DR;
Introduction Date: August 20, 2001
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C
IC OFFLINE SW FLYBACK TO220-7C
700V 66kHz~132kHz TO-220-7C AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 033374-TOP245YN | TOP245YN | TOP245YN | TOP245YN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP245YN | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | TO-220; Other; TO-220-7C | TO-220; Other; TO-220-7 Formed Leads, 6 Leads | TO-220 |