Automotive Catalog 8-Pin Quasi Resonant Flyback Green Mode Controller 8-SOIC -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 901735-UCC28600TDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Flyback Topology 40kHz ~ 130kHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8V ~ 21V
Family Name: UCC28600
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41054-1, 296-41054-2, 296-41054-6, -296-41054-1-ND, UCC28600TDRQ1-ND, -UCC28600TDRQ1-NDR
Converter Offline Flyback Topology 40kHz ~ 130kHz 8-SOIC
IC OFFLINE SWITCH FLYBACK 8SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28600TDRQ1 | 901735-UCC28600TDRQ1 | UCC28600TDRQ1 | UCC28600TDRQ1 |
| Product Name | UCC28600-Q1 Automotive Catalog 8-Pin Quasi Resonant Flyback Green Mode Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28600TDRQ1 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Features | Error Amplifier,Green Mode,Light Load Efficiency | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |