Manufacturer: Power Integrations
Win Source Part Number: 1271586-TOP221Y
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Audio, Power Management, Multimedia
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 100kHz
Power (W): 12W
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3
IC OFFLINE SW MULT TOP TO220-3
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1271586-TOP221Y | TOP221Y | TOP221Y |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221Y | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 |