Manufacturer: Power Integrations
Win Source Part Number: 937191-TOP210GN-TL
Series: TOPSwitch®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 100kHz 8-SMD
Package: Reel - TR
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1057-2, 596-1057-1, 596-1057-6, TOP210GNTL
Converter Offline Flyback Topology 100kHz 8-SMD
IC OFFLINE SWITCH FLYBACK 8SMD
IC OFFLINE SWIT PWM OCP HV 8SMD
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 937191-TOP210GN-TL | TOP210GN-TL | TOP210GN-TL | 633-TOP210GN-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP210GN-TL | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | IC OFFLINE SWIT PWM OCP HV 8SMD |
| Package Type | Other; 8-SMD | Other; 8-SMD, Gull Wing | Other; 8-SMD, Gull Wing |