Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221G TOP221G

Description
Manufacturer: Power Integrations Win Source Part Number: 1271583-TOP221G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 100kHz Power (W): 9W
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 1271583-TOP221G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 100kHz Power (W): 9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TOP221G is part of the TOPSwitch-II family of offline PWM switches designed for AC to DC conversion. It features a three-terminal configuration and is capable of implementing various topologies, including Flyback, Forward, Boost, and Buck. The device operates efficiently with up to 90% efficiency and supports a power range of 10W to 15W for single voltage input applications at 100/115/230 VAC. Key features include built-in auto-restart, current limiting, and latching thermal shutdown for enhanced system protection. The internal design integrates a power MOSFET, PWM controller, high-voltage startup circuit, and fault protection circuitry, which simplifies circuit design and reduces component count. The package options include TO-220, DIP-8, and SMD-8, with a source-connected tab to minimize electromagnetic interference (EMI). This product is suitable for applications such as televisions, monitors, and audio amplifiers, making it a versatile choice for engineers looking for a reliable and efficient power conversion solution.

Datasheet Summary
Powered by GS/AI

The TOP221G is part of the TOPSwitch-II family of offline PWM switches designed for AC to DC conversion. It features a three-terminal configuration and is capable of implementing various topologies, including Flyback, Forward, Boost, and Buck. The device operates efficiently with up to 90% efficiency and supports a power range of 10W to 15W for single voltage input applications at 100/115/230 VAC. Key features include built-in auto-restart, current limiting, and latching thermal shutdown for enhanced system protection. The internal design integrates a power MOSFET, PWM controller, high-voltage startup circuit, and fault protection circuitry, which simplifies circuit design and reduces component count. The package options include TO-220, DIP-8, and SMD-8, with a source-connected tab to minimize electromagnetic interference (EMI). This product is suitable for applications such as televisions, monitors, and audio amplifiers, making it a versatile choice for engineers looking for a reliable and efficient power conversion solution.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221G - 1271583-TOP221G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221G
1271583-TOP221G
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221G 1271583-TOP221G
Manufacturer: Power Integrations Win Source Part Number: 1271583-TOP221G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 100kHz Power (W): 9W

Manufacturer: Power Integrations
Win Source Part Number: 1271583-TOP221G
Packaging: Tube
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Switching Frequency: 100kHz
Power (W): 9W

Buy Now
AC DC Converters, Offline Switches - TOP221G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP221G
AC DC Converters, Offline Switches TOP221G
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP221G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP221G
PMIC - AC DC Converters, Offline Switchers TOP221G
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271583-TOP221G TOP221G TOP221G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5AR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details