Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP266EG TOP266EG

Description
Manufacturer: Power Integrations Win Source Part Number: 213238-TOP266EG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 119W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP266 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Alternative Parts (Cross-Reference): STR-A6252; TEA1532P; iW1680-25; BM2P0162T-Z; Introduction Date: March 02, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 213238-TOP266EG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 119W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP266 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Alternative Parts (Cross-Reference): STR-A6252; TEA1532P; iW1680-25; BM2P0162T-Z; Introduction Date: March 02, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP266EG - 213238-TOP266EG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP266EG
213238-TOP266EG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP266EG 213238-TOP266EG
Manufacturer: Power Integrations Win Source Part Number: 213238-TOP266EG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 119W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP266 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Alternative Parts (Cross-Reference): STR-A6252; TEA1532P; iW1680-25; BM2P0162T-Z; Introduction Date: March 02, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 213238-TOP266EG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 119W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Family Name: TOP266
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Alternative Parts (Cross-Reference): STR-A6252; TEA1532P; iW1680-25; BM2P0162T-Z;
Introduction Date: March 02, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP266EG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP266EG
PMIC - AC DC Converters, Offline Switchers TOP266EG
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP266EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP266EG
AC DC Converters, Offline Switches TOP266EG
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7C

Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7C

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - TOP266EG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
TOP266EG
Power Supply Chip >> AC-DC Controllers & Regulators TOP266EG
725V SIP-7 AC-DC Controllers & Regulators ROHS

725V SIP-7 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 213238-TOP266EG TOP266EG TOP266EG TOP266EG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP266EG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches Power Supply Chip >> AC-DC Controllers & Regulators
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5681N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3RBR0665JZ - ICE3RBR0665JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Power Supplies - Board Mount - AC DC Converters - 1372828-LD10-23B05R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 10 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers