Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224YN TOP224YN

Description
Manufacturer: Power Integrations Win Source Part Number: 033355-TOP224YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 75W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP224 Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1054ST100T3G; NCP1051P44G; MAX5095BAUA-T; ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033355-TOP224YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 75W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP224 Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1054ST100T3G; NCP1051P44G; MAX5095BAUA-T; ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224YN - 033355-TOP224YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224YN
033355-TOP224YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224YN 033355-TOP224YN
Manufacturer: Power Integrations Win Source Part Number: 033355-TOP224YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 75W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP224 Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1054ST100T3G; NCP1051P44G; MAX5095BAUA-T; ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033355-TOP224YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 75W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Family Name: TOP224
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TO-220-3
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): NCP1054ST100T3G; NCP1051P44G; MAX5095BAUA-T;
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP224YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP224YN
PMIC - AC DC Converters, Offline Switchers TOP224YN
IC OFFLINE SW MULT TOP TO220-3

IC OFFLINE SW MULT TOP TO220-3

Supplier's Site Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - TOP224YN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
TOP224YN
Power Supply Chip >> AC-DC Controllers & Regulators TOP224YN
700V 100kHz TO-220 AC-DC Controllers & Regulators ROHS

700V 100kHz TO-220 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP224YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP224YN
AC DC Converters, Offline Switches TOP224YN
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 033355-TOP224YN TOP224YN TOP224YN TOP224YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224YN PMIC - AC DC Converters, Offline Switchers Power Supply Chip >> AC-DC Controllers & Regulators AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3B1565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 42 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details