Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222GN-TL TOP222GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 104364-TOP222GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP222 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SMD Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP222GN; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 104364-TOP222GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP222 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SMD Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP222GN; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222GN-TL - 104364-TOP222GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222GN-TL
104364-TOP222GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222GN-TL 104364-TOP222GN-TL
Manufacturer: Power Integrations Win Source Part Number: 104364-TOP222GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP222 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SMD Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP222GN; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 104364-TOP222GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Family Name: TOP222
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-SMD
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): TOP222GN;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP222GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP222GN-TL
AC DC Converters, Offline Switches TOP222GN-TL
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP222GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP222GN-TL
PMIC - AC DC Converters, Offline Switchers TOP222GN-TL
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 104364-TOP222GN-TL TOP222GN-TL TOP222GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222GN-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3A0565Z - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
AC DC Converters - LD03-16B05 - 847353-LD03-16B05 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tube
View Details