Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267VG TOP267VG

Description
Manufacturer: Power Integrations Win Source Part Number: 053554-TOP267VG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 44W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP267 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eDIP-12 Alternative Parts (Cross-Reference): iW1818-00; STR-A6252; TEA1532P; iW1680-20; Introduction Date: March 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 053554-TOP267VG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 44W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP267 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eDIP-12 Alternative Parts (Cross-Reference): iW1818-00; STR-A6252; TEA1532P; iW1680-20; Introduction Date: March 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TOP267VG is an integrated offline switcher from the TOPSwitch-JX family, designed for efficient power supply applications ranging from 27.5 W to 44 W. It operates at a frequency of 132 kHz, with an option for 66 kHz to meet high efficiency requirements. The device features EcoSmart technology, ensuring low energy consumption with no-load power below 100 mW at 265 VAC and standby output power of up to 750 mW for a 1 W input at 230 VAC. This product includes extensive protection features such as auto-restart during overload conditions, output short-circuit protection, and thermal shutdown with large hysteresis. The TOP267VG is available in multiple package options, including eDIP-12, which allows for low-profile designs and efficient heat transfer. It is suitable for various applications, including notebook adapters, printers, and LCD monitors. The device's design flexibility and integrated features can help reduce overall system costs while maintaining reliability.

Datasheet Summary
Powered by GS/AI

The TOP267VG is an integrated offline switcher from the TOPSwitch-JX family, designed for efficient power supply applications ranging from 27.5 W to 44 W. It operates at a frequency of 132 kHz, with an option for 66 kHz to meet high efficiency requirements. The device features EcoSmart technology, ensuring low energy consumption with no-load power below 100 mW at 265 VAC and standby output power of up to 750 mW for a 1 W input at 230 VAC. This product includes extensive protection features such as auto-restart during overload conditions, output short-circuit protection, and thermal shutdown with large hysteresis. The TOP267VG is available in multiple package options, including eDIP-12, which allows for low-profile designs and efficient heat transfer. It is suitable for various applications, including notebook adapters, printers, and LCD monitors. The device's design flexibility and integrated features can help reduce overall system costs while maintaining reliability.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267VG - 053554-TOP267VG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267VG
053554-TOP267VG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267VG 053554-TOP267VG
Manufacturer: Power Integrations Win Source Part Number: 053554-TOP267VG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 44W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP267 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eDIP-12 Alternative Parts (Cross-Reference): iW1818-00; STR-A6252; TEA1532P; iW1680-20; Introduction Date: March 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 053554-TOP267VG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 44W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Family Name: TOP267
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eDIP-12
Alternative Parts (Cross-Reference): iW1818-00; STR-A6252; TEA1532P; iW1680-20;
Introduction Date: March 02, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP267VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP267VG
AC DC Converters, Offline Switches TOP267VG
Converter Offline Flyback Topology 66kHz, 132kHz eDIP-12

Converter Offline Flyback Topology 66kHz, 132kHz eDIP-12

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP267VG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP267VG
PMIC - AC DC Converters, Offline Switchers TOP267VG
IC OFFLINE SWITCH FLYBACK 12EDIP

IC OFFLINE SWITCH FLYBACK 12EDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 053554-TOP267VG TOP267VG TOP267VG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267VG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; eDIP-12 DIP; Other; 12-SDIP (0.412\", 10.46mm), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - RMS to DC Converters - AD536ASE/883B - Lingto Electronic Limited
Specs
Package Type Other; 20-CLCC
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers