Manufacturer: Power Integrations
Win Source Part Number: 213237-TOP265VG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 36W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Family Name: TOP265
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eDIP-12
Alternative Parts (Cross-Reference): TEA1532AT/N1/DG; iW1830-00; TEA1532AT/N1; TEA1532AT;
Introduction Date: March 02, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
725V DIP-12 AC-DC Controllers & Regulators ROHS
Converter Offline Flyback Topology 66kHz, 132kHz eDIP-12
IC OFFLINE SWITCH FLYBACK 12EDIP
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 213237-TOP265VG | TOP265VG | TOP265VG | TOP265VG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP265VG | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; eDIP-12 | DIP | DIP; Other; 12-SDIP (0.412\", 10.46mm), 11 Leads, Exposed Pad |