Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243Y TOP243Y

Description
Manufacturer: Power Integrations Win Source Part Number: 1271615-TOP243Y Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-220-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 45W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271615-TOP243Y Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-220-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 45W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243Y - 1271615-TOP243Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243Y
1271615-TOP243Y
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243Y 1271615-TOP243Y
Manufacturer: Power Integrations Win Source Part Number: 1271615-TOP243Y Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-220-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 45W

Manufacturer: Power Integrations
Win Source Part Number: 1271615-TOP243Y
Packaging: Bulk
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Supplier Device Package: TO-220-7C
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz ~ 132kHz
Power (W): 45W

Buy Now
PMIC - AC DC Converters, Offline Switchers - TOP243Y - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP243Y
PMIC - AC DC Converters, Offline Switchers TOP243Y
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP243Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP243Y
AC DC Converters, Offline Switches TOP243Y
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271615-TOP243Y TOP243Y TOP243Y
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP243Y PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-7 (Formed Leads), 6 Leads TO-220; Other; TO-220-7 Formed Leads, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS01G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers