Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234G-TL TOP234G-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1271606-TOP234G-TL Series: TOPSwitch-FX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com RoHS State: Request Verification Manufacturer Package: SMD-8B Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271606-TOP234G-TL Series: TOPSwitch-FX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com RoHS State: Request Verification Manufacturer Package: SMD-8B Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234G-TL - 1271606-TOP234G-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234G-TL
1271606-TOP234G-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234G-TL 1271606-TOP234G-TL
Manufacturer: Power Integrations Win Source Part Number: 1271606-TOP234G-TL Series: TOPSwitch-FX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com RoHS State: Request Verification Manufacturer Package: SMD-8B Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1271606-TOP234G-TL
Series: TOPSwitch-FX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SMD (7 Leads), Gull Wing
Mounting: SMD
Power (Watts): 30W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz ~ 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.powerint.com
RoHS State: Request Verification
Manufacturer Package: SMD-8B
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP234G-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP234G-TL
PMIC - AC DC Converters, Offline Switchers TOP234G-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP234G-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP234G-TL
AC DC Converters, Offline Switches TOP234G-TL
Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271606-TOP234G-TL TOP234G-TL TOP234G-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234G-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5QR0680AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 74 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5048-24 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 24 volts
Input Voltage 249 to 358 volts
View Details
2 suppliers