Power Integrations, Inc. AC DC Converters, Offline Switches TOP221P

Description
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP
Description
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TOP221P is part of the TOPSwitch-II family of offline PWM switches designed for AC to DC conversion. It offers a compact three-terminal solution that integrates a power MOSFET, PWM controller, high-voltage startup circuit, and fault protection circuitry, which simplifies the design process and reduces component count. The device supports multiple topologies, including Flyback, Forward, Boost, and Buck, making it versatile for various applications such as TVs, monitors, and audio amplifiers. With a power range of up to 15W for 100/115/230 VAC input and 10W for universal input (85-265 VAC), the TOP221P achieves high efficiency, with losses as low as 10%. It features built-in auto-restart, current limiting, and latching thermal shutdown for enhanced system protection. The device is stable in both discontinuous and continuous conduction modes, and its design minimizes sensitivity to board layout and line transients, facilitating easier implementation. The package options include TO-220, DIP-8, and SMD-8, allowing for flexibility in integration.

Datasheet Summary
Powered by GS/AI

The TOP221P is part of the TOPSwitch-II family of offline PWM switches designed for AC to DC conversion. It offers a compact three-terminal solution that integrates a power MOSFET, PWM controller, high-voltage startup circuit, and fault protection circuitry, which simplifies the design process and reduces component count. The device supports multiple topologies, including Flyback, Forward, Boost, and Buck, making it versatile for various applications such as TVs, monitors, and audio amplifiers. With a power range of up to 15W for 100/115/230 VAC input and 10W for universal input (85-265 VAC), the TOP221P achieves high efficiency, with losses as low as 10%. It features built-in auto-restart, current limiting, and latching thermal shutdown for enhanced system protection. The device is stable in both discontinuous and continuous conduction modes, and its design minimizes sensitivity to board layout and line transients, facilitating easier implementation. The package options include TO-220, DIP-8, and SMD-8, allowing for flexibility in integration.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - TOP221P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP221P
AC DC Converters, Offline Switches TOP221P
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP221P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP221P
PMIC - AC DC Converters, Offline Switchers TOP221P
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number TOP221P TOP221P
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280G - ICE2QR2280G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA6B22N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details