Manufacturer: Power Integrations
Win Source Part Number: 033360-TOP232YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-7B
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
AC/DC CONVERTERS 15W 85-265 VAC 25W 230 VAC . FREE 2 YEAR RADWELL WARRANTY
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7B
IC OFFLINE SW FLYBACK TO220-7B
| Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 033360-TOP232YN | 94780396 | TOP232YN | TOP232YN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232YN | IC Chip | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | TO-220; Other; TO-220-7B | TO-220; Other; TO-220-7 Formed Leads, 5 Leads |